Wiseman Threading Tools Ltd. 1/2 CHS Coventry diehead - 1" Shank WCHS12B

Description
CHS style Die head. Suitable for use on manual and automatic machines. Compatible with all Coventry type chaser dies.
Description
CHS style Die head. Suitable for use on manual and automatic machines. Compatible with all Coventry type chaser dies.

Suppliers

Company
Product
Description
Supplier Links
1/2 CHS Coventry diehead - 1" Shank - WCHS12B - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
1/2 CHS Coventry diehead - 1" Shank
WCHS12B
1/2 CHS Coventry diehead - 1" Shank WCHS12B
CHS style Die head. Suitable for use on manual and automatic machines. Compatible with all Coventry type chaser dies.

CHS style Die head. Suitable for use on manual and automatic machines. Compatible with all Coventry type chaser dies.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Machine Tool Spindles
Product Number WCHS12B
Product Name 1/2 CHS Coventry diehead - 1" Shank
Application Threading
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
SM Series -  - Ameridrives Couplings
Ameridrives Couplings
View Details
Custom Mechanical Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Optical Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details