Rubber Tip Spindle part number 70063 from Jergens, Inc. features a diameter of 0.71 inches and a length of 1.77 inches, with a thread size of M8 x 1.25. This spindle includes two jam nuts for secure fastening. The rubber tip design is intended to provide a non-marring surface, making it suitable for applications where surface protection is critical. The spindle is part of a broader range of standard hex spindles offered by Jergens, which are designed for versatility in various workholding setups.
Jergens Toggle Clamps encompass a range of standard styles and sizes. Manufactured to the highest quality, our toggle clamps enable you to work quickly and accurately and provide repeatable clamping performance for a wide range of applications and industries. We maintain a large inventory and are happy to help identify the right product for your application.
Features, Benefits, & Product Specifications:
Note(s):
| Jergens, Inc. | |
|---|---|
| Product Category | Machine Tool Spindles |
| Product Number | 70063 |
| Product Name | Rubber Tip Spindles |