Sandvik Coromant Co. Cutting Taps CoroTap 100

Description
Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible. Features Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). Chamfer E only for ISO K materials used in blind holes with low clearance High speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for superior tool life and highest productivity Taps with interrupted threads for ISO N materials to reduce torque CoolTop coating combines high hardness with good wear resistance Application Taps optimized for specific materials Suitable for both through holes and blind holes Available in many thread forms and stan¬dards Depths up to 2.5 × diameter Available with internal coolant in thread forms M, MF, UNC and UNF Tolerances: ISO K: 6H, 6HX, 2B, 2BX, 3B ISO N: 6H ISO H: 6H, 6HX
Description
Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible. Features Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). Chamfer E only for ISO K materials used in blind holes with low clearance High speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for superior tool life and highest productivity Taps with interrupted threads for ISO N materials to reduce torque CoolTop coating combines high hardness with good wear resistance Application Taps optimized for specific materials Suitable for both through holes and blind holes Available in many thread forms and stan¬dards Depths up to 2.5 × diameter Available with internal coolant in thread forms M, MF, UNC and UNF Tolerances: ISO K: 6H, 6HX, 2B, 2BX, 3B ISO N: 6H ISO H: 6H, 6HX

Suppliers

Company
Product
Description
Supplier Links
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Cutting Taps
CoroTap 100
Cutting Taps CoroTap 100
Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible. Features Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). Chamfer E only for ISO K materials used in blind holes with low clearance High speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for superior tool life and highest productivity Taps with interrupted threads for ISO N materials to reduce torque CoolTop coating combines high hardness with good wear resistance Application Taps optimized for specific materials Suitable for both through holes and blind holes Available in many thread forms and stan¬dards Depths up to 2.5 × diameter Available with internal coolant in thread forms M, MF, UNC and UNF Tolerances: ISO K: 6H, 6HX, 2B, 2BX, 3B ISO N: 6H ISO H: 6H, 6HX

Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible.

Features

  • Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). Chamfer E only for ISO K materials used in blind holes with low clearance
  • High speed powder steel taps for improved strength, wear resistance and tool life
  • Solid carbide taps for superior tool life and highest productivity
  • Taps with interrupted threads for ISO N materials to reduce torque
  • CoolTop coating combines high hardness with good wear resistance

Application

  • Taps optimized for specific materials
  • Suitable for both through holes and blind holes
  • Available in many thread forms and stan¬dards
  • Depths up to 2.5 × diameter
  • Available with internal coolant in thread forms M, MF, UNC and UNF
  • Tolerances:
    • ISO K: 6H, 6HX, 2B, 2BX, 3B
    • ISO N: 6H
    • ISO H: 6H, 6HX
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Taps
Product Number CoroTap 100
Product Name Cutting Taps
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5088926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hand tap
Thread Form UNF; UNF
Overall Length 1.89 inch (48 mm)
View Details
Tap - Non Metric - 68080 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 3/8"
View Details
3/8-16 High Speed Steel Combined Taps And Drills - 16156 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size 3/8"
Overall Length 3.38 inch (85.72 mm)
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details