Sandvik Coromant Co. Cutting Taps CoroTap 300

Description
Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix angles suitable for different applications. Features and benefits Chamfer C (2-3 threads) and Chamfer E (1.5-2 threads) Edge treatment for reduced axial force and torque makes the tool run more smoothly, reduces risk of cutting-edge chipping, and improves surface quality, tool life and chip evacuation The design of the spiral flute secures a constant rake angle and gives a constant cutting process Back chamfer, used on taps with high helix angle, reduces torque and chipping Taps with high spiral angle give excellent chip evacuation and possibilities to thread up to 3 × diameter in blind holes Taps with low spiral angle give strong edges and are suitable for tapping tough materials, generating short chips in blind holes High-speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for long tool life and high productivity Different grades and coatings are available: CoolTop coating combines high hardness with good wear resistance SmoothTop coating for low friction and adhesion Steam Temp An oxide layer protects the surface, act as a good carrier of lubricants and prevents cold welding and built-up edge Application Taps optimized for flexibility for specific materials and taps optimized for flexibility Suitable for blind holes Available in many thread forms and standards Depths up to 3 × diameter Available with internal coolant in thread forms M, UNC and UNF Tolerances: ISO P: 6H, 6HX, 2B, 2BX, 3B ISO M: 6H, 2B, 3B ISO K: 6H ISO N: 6H, 2B –XM: 6G, 6H, 2B, 3B
Description
Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix angles suitable for different applications. Features and benefits Chamfer C (2-3 threads) and Chamfer E (1.5-2 threads) Edge treatment for reduced axial force and torque makes the tool run more smoothly, reduces risk of cutting-edge chipping, and improves surface quality, tool life and chip evacuation The design of the spiral flute secures a constant rake angle and gives a constant cutting process Back chamfer, used on taps with high helix angle, reduces torque and chipping Taps with high spiral angle give excellent chip evacuation and possibilities to thread up to 3 × diameter in blind holes Taps with low spiral angle give strong edges and are suitable for tapping tough materials, generating short chips in blind holes High-speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for long tool life and high productivity Different grades and coatings are available: CoolTop coating combines high hardness with good wear resistance SmoothTop coating for low friction and adhesion Steam Temp An oxide layer protects the surface, act as a good carrier of lubricants and prevents cold welding and built-up edge Application Taps optimized for flexibility for specific materials and taps optimized for flexibility Suitable for blind holes Available in many thread forms and standards Depths up to 3 × diameter Available with internal coolant in thread forms M, UNC and UNF Tolerances: ISO P: 6H, 6HX, 2B, 2BX, 3B ISO M: 6H, 2B, 3B ISO K: 6H ISO N: 6H, 2B –XM: 6G, 6H, 2B, 3B

Suppliers

Company
Product
Description
Supplier Links
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Cutting Taps
CoroTap 300
Cutting Taps CoroTap 300
Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix angles suitable for different applications. Features and benefits Chamfer C (2-3 threads) and Chamfer E (1.5-2 threads) Edge treatment for reduced axial force and torque makes the tool run more smoothly, reduces risk of cutting-edge chipping, and improves surface quality, tool life and chip evacuation The design of the spiral flute secures a constant rake angle and gives a constant cutting process Back chamfer, used on taps with high helix angle, reduces torque and chipping Taps with high spiral angle give excellent chip evacuation and possibilities to thread up to 3 × diameter in blind holes Taps with low spiral angle give strong edges and are suitable for tapping tough materials, generating short chips in blind holes High-speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for long tool life and high productivity Different grades and coatings are available: CoolTop coating combines high hardness with good wear resistance SmoothTop coating for low friction and adhesion Steam Temp An oxide layer protects the surface, act as a good carrier of lubricants and prevents cold welding and built-up edge Application Taps optimized for flexibility for specific materials and taps optimized for flexibility Suitable for blind holes Available in many thread forms and standards Depths up to 3 × diameter Available with internal coolant in thread forms M, UNC and UNF Tolerances: ISO P: 6H, 6HX, 2B, 2BX, 3B ISO M: 6H, 2B, 3B ISO K: 6H ISO N: 6H, 2B –XM: 6G, 6H, 2B, 3B

Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix angles suitable for different applications.

Features and benefits

  • Chamfer C (2-3 threads) and Chamfer E (1.5-2 threads)
  • Edge treatment for reduced axial force and torque makes the tool run more smoothly, reduces risk of cutting-edge chipping, and improves surface quality, tool life and chip evacuation
  • The design of the spiral flute secures a constant rake angle and gives a constant cutting process
  • Back chamfer, used on taps with high helix angle, reduces torque and chipping
  • Taps with high spiral angle give excellent chip evacuation and possibilities to thread up to 3 × diameter in blind holes
  • Taps with low spiral angle give strong edges and are suitable for tapping tough materials, generating short chips in blind holes
  • High-speed powder steel taps for improved strength, wear resistance and tool life
  • Solid carbide taps for long tool life and high productivity
  • Different grades and coatings are available:
    • CoolTop coating combines high hardness with good wear resistance
    • SmoothTop coating for low friction and adhesion
    • Steam Temp An oxide layer protects the surface, act as a good carrier of lubricants and prevents cold welding and built-up edge

Application

  • Taps optimized for flexibility for specific materials and taps optimized for flexibility
  • Suitable for blind holes
  • Available in many thread forms and standards
  • Depths up to 3 × diameter
  • Available with internal coolant in thread forms M, UNC and UNF
  • Tolerances:
    • ISO P: 6H, 6HX, 2B, 2BX, 3B
    • ISO M: 6H, 2B, 3B
    • ISO K: 6H
    • ISO N: 6H, 2B
    • –XM: 6G, 6H, 2B, 3B
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Taps
Product Number CoroTap 300
Product Name Cutting Taps
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6681093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Nominal SAE Size 1/4"
Thread Form Unf
View Details
M4x0.5 Bottom Lead Tap - T10802P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M4
Thread Form M
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details