Wiseman Threading Tools Ltd. 1.1/4x12 UNF Second Lead Tap T23053S

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
1.1/4x12 UNF Second Lead Tap - T23053S - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
1.1/4x12 UNF Second Lead Tap
T23053S
1.1/4x12 UNF Second Lead Tap T23053S
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T23053S
Product Name 1.1/4x12 UNF Second Lead Tap
Chamfer Type Plug Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications 1 in
Thread Form BSPT; BSP
Overall Length 3.94 inch (100 mm)
View Details
M6x1+0.001 Bottom Lead Tap - T07302P1 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M6
Thread Form M
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details