Wiseman Threading Tools Ltd. M41x1 Second Lead Tap SP T18553S

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M41x1 Second Lead Tap SP - T18553S - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M41x1 Second Lead Tap SP
T18553S
M41x1 Second Lead Tap SP T18553S
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T18553S
Product Name M41x1 Second Lead Tap SP
Chamfer Type Plug Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.28 inch (58 mm)
View Details
Tap - Non Metric - 68036 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size # 6
Thread Form UNC
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
High Performance Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Spiral Fluted Tap; Spiral Point Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details