Wiseman Threading Tools Ltd. M34x2 Second Lead Tap SP T17303S

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M34x2 Second Lead Tap SP - T17303S - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M34x2 Second Lead Tap SP
T17303S
M34x2 Second Lead Tap SP T17303S
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T17303S
Product Name M34x2 Second Lead Tap SP
Chamfer Type Plug Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications MF12
Thread Form Metric Fine
Overall Length 3.31 inch (84 mm)
View Details
M12x1.75+0.005 Bottom Lead Tap - T07452P5 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M12
Thread Form M
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details