Wiseman Threading Tools Ltd. M25x1.5 Left Hand Bottom Lead Tap T15755LH2P

Description
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M25x1.5 Left Hand Bottom Lead Tap - T15755LH2P - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M25x1.5 Left Hand Bottom Lead Tap
T15755LH2P
M25x1.5 Left Hand Bottom Lead Tap T15755LH2P
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T15755LH2P
Product Name M25x1.5 Left Hand Bottom Lead Tap
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 427947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Thread Form Pg
Overall Length 3.15 inch (80 mm)
View Details
Hand Tap 105K-1-8 - 105K-1-8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1"
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
M5x0.7 Second Lead Tap SP - T11083S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M5
Thread Form M
View Details