Wiseman Threading Tools Ltd. M24x1.25 Taper Lead Tap T15504T

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M24x1.25 Taper Lead Tap - T15504T - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M24x1.25 Taper Lead Tap
T15504T
M24x1.25 Taper Lead Tap T15504T
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T15504T
Product Name M24x1.25 Taper Lead Tap
Chamfer Type Taper Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 193595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M27
Thread Form Metric
Overall Length 5.14 inch (130 mm)
View Details
Tap - Non Metric - 68046 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size 1/4"
Thread Form UNC
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Multi-Purpose Purpose Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Hand Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details