Minerallac Company Tap - Non Metric 68047

Description
HAND TYPE TYPE 20 TPI TAPER STYLE 1/4 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #7 PACKAGING QUANTITY 5
Datasheet
Description
HAND TYPE TYPE 20 TPI TAPER STYLE 1/4 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #7 PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68047 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68047
Tap - Non Metric 68047
HAND TYPE TYPE 20 TPI TAPER STYLE 1/4 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #7 PACKAGING QUANTITY 5
  • HAND TYPE TYPE
  • 20 TPI
  • TAPER STYLE
  • 1/4 INCH TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • DRILL SIZE #7
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68047
Product Name Tap - Non Metric
Type Hand Tap; Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Other Size Specifications M9
Thread Form Metric
Overall Length 2.83 inch (72 mm)
View Details
Tap - Non Metric - 68041 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 10
View Details
M6x1 DIN376 Bottom Lead Tap - T03202P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M6
Thread Form M
View Details