Wiseman Threading Tools Ltd. M20x1.5 Spiral Point Tap T14756SP

Description
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M20x1.5 Spiral Point Tap - T14756SP - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M20x1.5 Spiral Point Tap
T14756SP
M20x1.5 Spiral Point Tap T14756SP
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T14756SP
Product Name M20x1.5 Spiral Point Tap
Type Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications 1 in
Thread Form BSPT; BSP
Overall Length 3.94 inch (100 mm)
View Details
M8x0.75 Left Hand Taper Lead Tap - T11805LH4T - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M8
Thread Form M
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details