Wiseman Threading Tools Ltd. M18x1 Spiral Flute Tap T14307SF

Description
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M18x1 Spiral Flute Tap - T14307SF - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M18x1 Spiral Flute Tap
T14307SF
M18x1 Spiral Flute Tap T14307SF
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T14307SF
Product Name M18x1 Spiral Flute Tap
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M30
Thread Form Metric
Overall Length 4.92 inch (125 mm)
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
M4x0.7+0.002 Bottom Lead Tap - T07202P2 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M4
Thread Form M
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details