Wiseman Threading Tools Ltd. M16x2 Fluteless Tap T14108FL

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M16x2 Fluteless Tap - T14108FL - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M16x2 Fluteless Tap
T14108FL
M16x2 Fluteless Tap T14108FL
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T14108FL
Product Name M16x2 Fluteless Tap
Type Fluteless Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6699407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M3; M4; M5; M6; M8; M10
Thread Form Metric
Overall Length 2.48 inch (63 mm)
View Details
M5x0.8 DIN376 Second Lead Tin Tap - T02153S - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M5
Thread Form M
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details