Wiseman Threading Tools Ltd. M15x2 Tap Set SP T13851X

Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.
Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M15x2 Tap Set SP - T13851X - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M15x2 Tap Set SP
T13851X
M15x2 Tap Set SP T13851X
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T13851X
Product Name M15x2 Tap Set SP
Type Tap Set
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 3.15 inch (80 mm)
View Details
M10x1.5 DIN376 Bottom Lead Tin Tap - T02302P - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M10
Thread Form M
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details