Boonton Electronics Corporation Calibrator 2520

Description
The 2520 is a calibrator from Boonton. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: 30 MHz level reference, traceable to NIST Programmable output from -70 to +20 dBm Resolution of 0.1 dB Accuracy to 0.055 dB 50 ohm output with SWR <1.05 Automatic compensation for 75 ohm output The Boonton 2520 delivers a 30 MHz, wide 90 dB dynamic range of programmable output levels for the calibration of attenuators, amplifiers, detectors, RF and microwave components, and power meters.
Datasheet
Description
The 2520 is a calibrator from Boonton. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: 30 MHz level reference, traceable to NIST Programmable output from -70 to +20 dBm Resolution of 0.1 dB Accuracy to 0.055 dB 50 ohm output with SWR <1.05 Automatic compensation for 75 ohm output The Boonton 2520 delivers a 30 MHz, wide 90 dB dynamic range of programmable output levels for the calibration of attenuators, amplifiers, detectors, RF and microwave components, and power meters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 2520
The 2520 is a calibrator from Boonton. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: 30 MHz level reference, traceable to NIST Programmable output from -70 to +20 dBm Resolution of 0.1 dB Accuracy to 0.055 dB 50 ohm output with SWR <1.05 Automatic compensation for 75 ohm output The Boonton 2520 delivers a 30 MHz, wide 90 dB dynamic range of programmable output levels for the calibration of attenuators, amplifiers, detectors, RF and microwave components, and power meters.

The 2520 is a calibrator from Boonton. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • 30 MHz level reference, traceable to NIST
  • Programmable output from -70 to +20 dBm
  • Resolution of 0.1 dB
  • Accuracy to 0.055 dB
  • 50 ohm output with SWR <1.05
  • Automatic compensation for 75 ohm output

The Boonton 2520 delivers a 30 MHz, wide 90 dB dynamic range of programmable output levels for the calibration of attenuators, amplifiers, detectors, RF and microwave components, and power meters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 2520
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details