RS Components, Ltd.
Safety Equipment Bags
149340
Description
KRATOS SAFETY FA9010800
Request a Quote
Email Supplier
Description
KRATOS SAFETY FA9010800
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
149340 |
|
Product Name
|
Safety Equipment Bags |
|
Container Type
|
Bag
|
Unlock Full Specs
to access all available technical data
Similar Products
Container Type
Bag
Height
10 inch (254 mm)
Width
10 inch (254 mm)
View Details
Material
Aluminum; Anodised aluminium
Height
1.77 inch (45 mm)
Length
8.66 inch (220 mm)
View Details
Material
Steel; Steel
Height
2.76 inch (70 mm)
Length
5.91 inch (150 mm)
View Details
Container Type
Bag
Material
Plastic; 23% Polyester, 70% Recycled Polyester, 7% Polyvinyl Chloride
Width
12.6 inch (320 mm)
View Details