Description & Features:• Utilized anywhere a welded thermowell is required• 1 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Thermowells |
| Product Number | TWW159304 |
| Product Name | TWW Series Weld-In Bi-Metal Thermowell |
| Barrel or Shank Style | Tapered Shank |
| Material of Construction | Stainless Steel; Other Material; (304SS) |
| Connection Means | Threaded |
| Thread Options | 1/2" NPT |