Winters Instruments TER Series Industrial RTD TER11040

Description
Description & Features:• A sensitive temperature sensor designed to transmit an electronic signal to a remote location• NEMA4 stainless steel or aluminum head • Platinum element• Various stem lengths available• ±0.12% accuracy• 1 year warrantyApplications : • Remote industrial temperature sensing where temperature data acquisition and actuation is required
Datasheet
Description
Description & Features:• A sensitive temperature sensor designed to transmit an electronic signal to a remote location• NEMA4 stainless steel or aluminum head • Platinum element• Various stem lengths available• ±0.12% accuracy• 1 year warrantyApplications : • Remote industrial temperature sensing where temperature data acquisition and actuation is required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TER Series Industrial RTD - TER11040 - Winters Instruments
Toronto, Ontario, Canada
TER Series Industrial RTD
TER11040
TER Series Industrial RTD TER11040
Description & Features:• A sensitive temperature sensor designed to transmit an electronic signal to a remote location• NEMA4 stainless steel or aluminum head • Platinum element• Various stem lengths available• ±0.12% accuracy• 1 year warrantyApplications : • Remote industrial temperature sensing where temperature data acquisition and actuation is required

Description & Features:• A sensitive temperature sensor designed to transmit an electronic signal to a remote location• NEMA4 stainless steel or aluminum head • Platinum element• Various stem lengths available• ±0.12% accuracy• 1 year warrantyApplications: • Remote industrial temperature sensing where temperature data acquisition and actuation is required

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category RTD Temperature Transmitters
Product Number TER11040
Product Name TER Series Industrial RTD
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Field Mounted Temperature Transmitter - TTH300 - ABB Measurement & Analytics
Specs
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
Sensor Connection Terminal Block
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details