Description & Features:• Available in a wide range of materials for use on most applications• Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations• 1 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Thermowells |
| Product Number | TBRN950-2 |
| Product Name | TBR Series Bi-Metal Threaded Thermowell |
| Barrel or Shank Style | Stepped Shank well; Tapered Shank (optional feature) |
| Material of Construction | Stainless Steel; Other Material; (316SS) |
| Connection Means | Threaded |
| Thread Options | 3/4" NPT |