Winters Instruments TBR Series Bi-Metal Threaded Thermowell TBRN1250

Description
Description & Features:• Available in a wide range of materials for use on most applications• Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations• 1 year warrantyApplications : • Allows for the creation of a "sealed system", whereby the thermometer can be removed from the application without the need for shutting down or draining the system• To protect the thermometer from possible exposure to the process media
Datasheet
Description
Description & Features:• Available in a wide range of materials for use on most applications• Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations• 1 year warrantyApplications : • Allows for the creation of a "sealed system", whereby the thermometer can be removed from the application without the need for shutting down or draining the system• To protect the thermometer from possible exposure to the process media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBR Series Bi-Metal Threaded Thermowell - TBRN1250 - Winters Instruments
Toronto, Ontario, Canada
TBR Series Bi-Metal Threaded Thermowell
TBRN1250
TBR Series Bi-Metal Threaded Thermowell TBRN1250
Description & Features:• Available in a wide range of materials for use on most applications• Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations• 1 year warrantyApplications : • Allows for the creation of a "sealed system", whereby the thermometer can be removed from the application without the need for shutting down or draining the system• To protect the thermometer from possible exposure to the process media

Description & Features:• Available in a wide range of materials for use on most applications• Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations• 1 year warrantyApplications: • Allows for the creation of a "sealed system", whereby the thermometer can be removed from the application without the need for shutting down or draining the system• To protect the thermometer from possible exposure to the process media

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Thermowells
Product Number TBRN1250
Product Name TBR Series Bi-Metal Threaded Thermowell
Barrel or Shank Style Stepped Shank well; Tapered Shank (optional feature)
Material of Construction Brass
Connection Means Threaded
Thread Options 3/4" NPT
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details
Thermowells - Series 60 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Van Stone
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details