Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | PTS820-TS |
| Product Name | PTS Series Tube Stub Gauge |
| Media | Liquid; Gas |
| Sensor Technology | Mechanical Deflection |
| Vacuum Range | 760 to -2 torr (0.0 to 30 in Hg vac) |
| Accuracy | 1.5 ±% FS |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |