Construction: black case, plastic face, dial shows two ranges; in. Hg in black, bars in red; built-in pressure snubber
Mounting: Stud mount using 1/8” NPT center stud or panel mount using the zinc plated steel bracket supplied.
| Clippard | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | VG-30 |
| Product Name | Vacuum Gauge |
| Media | Gas |
| Sensor Technology | Mechanical Deflection |
| Vacuum Range | -18544 to 811 torr (760 to -2 in Hg vac) |
| Display Type | Analog |