HydraCheck Inc. QUADRIGAGE, STANDARD

Description
The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000 PSI.
Request a Quote
Description
The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000 PSI.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Salt Lake City, UT, USA
QUADRIGAGE, STANDARD
QUADRIGAGE, STANDARD
The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000 PSI.

The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges.

  • Low-pressure gauge range – 0 to 150 PSI.
  • Medium-pressure gauge range – 0 to 600 PSI.
  • High-pressure gauge range – 0 to 5000 PSI.
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Mechanical Pressure Gauges
Product Name QUADRIGAGE, STANDARD
Type Dual Scale
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Hydrostatic Transmission Pressure Gauge Test Kit - HC-TKH1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Scale Units pounds per square inch; bar
View Details