Petersen Products Co. Tester, Manhole, Bladder Style, 36" 938-7136

Description
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
Request a Quote
Description
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tester, Manhole, Bladder Style, 36
Fredonia, WI, United States
Tester, Manhole, Bladder Style, 36"
938-7136
Tester, Manhole, Bladder Style, 36" 938-7136
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)

Country of Origin USA
Description Vacuum Manhole Tester, Bladder Style, 36"
Dia., Seal Max 36" (914mm)
Dia., Seal Min 31.5" (800mm)
Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder
Sage Subcategory Number W9387
Shipping Wt. 185 Lb (83.92 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Mechanical Pressure Gauges
Product Number 938-7136
Product Name Tester, Manhole, Bladder Style, 36"
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details
Gauge, Glycerin-Filled,0 To 15 Psig, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Dual Scale
Working Pressure Range 300 psi (211 m H2O)
Scale Units pounds per square inch; Kilopascals
View Details
Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details