Winters Instruments LE3 Series Transmitter LE325

Description
¢    Lightweight stainless steel, compact ¢    Weather resistant ¢    Customizable ¢    Available in all standard ranges including in/Hg, and up to 5,000 psi ¢    NEMA 4/IP65 rating and CE approved ¢    CSA File 211107-2500042261 ¢    1 year warranty
Datasheet
Description
¢    Lightweight stainless steel, compact ¢    Weather resistant ¢    Customizable ¢    Available in all standard ranges including in/Hg, and up to 5,000 psi ¢    NEMA 4/IP65 rating and CE approved ¢    CSA File 211107-2500042261 ¢    1 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LE3 Series Transmitter - LE325 - Winters Instruments
Toronto, Ontario, Canada
LE3 Series Transmitter
LE325
LE3 Series Transmitter LE325
¢    Lightweight stainless steel, compact ¢    Weather resistant ¢    Customizable ¢    Available in all standard ranges including in/Hg, and up to 5,000 psi ¢    NEMA 4/IP65 rating and CE approved ¢    CSA File 211107-2500042261 ¢    1 year warranty

¢    Lightweight stainless steel, compact
¢    Weather resistant
¢    Customizable
¢    Available in all standard ranges including in/Hg, and up to 5,000 psi
¢    NEMA 4/IP65 rating and CE approved
¢    CSA File 211107-2500042261
¢    1 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LE325
Product Name LE3 Series Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Transmitter - Model 266DSH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Negative Pressure
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3411H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 232 to 14504 psi (163 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details