Winters Instruments LE3 Series Transmitter LE32000

Description
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC
Datasheet
Description
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LE3 Series Transmitter - LE32000 - Winters Instruments
Toronto, Ontario, Canada
LE3 Series Transmitter
LE32000
LE3 Series Transmitter LE32000
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC

Description & Features:

• Developed for use in general industry and OEM applications, where versatility and economy are requirements
• Compact stainless steel construction with ceramic sensor
• Available ranges include in/Hg up to 5,000 psi
• Wide range of mechanical and electrical connections
• ±0.5% accuracy
• NEMA 4X / IP65 and IP67
• CE, CSA and RoHS compliant
• Approved for outdoor use
• Customizable
• 1 year warranty

Applications:

• Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LE32000
Product Name LE3 Series Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential pressure (flow) transmitter - FKC-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details