Winters Instruments LE3 Series Transmitter LE3150

Description
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC
Datasheet
Description
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LE3 Series Transmitter - LE3150 - Winters Instruments
Toronto, Ontario, Canada
LE3 Series Transmitter
LE3150
LE3 Series Transmitter LE3150
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC

Description & Features:

• Developed for use in general industry and OEM applications, where versatility and economy are requirements
• Compact stainless steel construction with ceramic sensor
• Available ranges include in/Hg up to 5,000 psi
• Wide range of mechanical and electrical connections
• ±0.5% accuracy
• NEMA 4X / IP65 and IP67
• CE, CSA and RoHS compliant
• Approved for outdoor use
• Customizable
• 1 year warranty

Applications:

• Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LE3150
Product Name LE3 Series Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA100 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Gauge Pressure Transmitter - Model 266GRT - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Sealed; Negative Pressure
View Details