Winters Instruments 6WPSD Series Pressure Switch 6WPSD

Description
Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a differential diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Can be utilized in filtration applications, hazardous locations and system level controls
Description
Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a differential diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Can be utilized in filtration applications, hazardous locations and system level controls

Suppliers

Company
Product
Description
Supplier Links
6WPSD Series Pressure Switch - 6WPSD - Winters Instruments
Toronto, Ontario, Canada
6WPSD Series Pressure Switch
6WPSD
6WPSD Series Pressure Switch 6WPSD
Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a differential diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Can be utilized in filtration applications, hazardous locations and system level controls

Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by a differential diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications: • Can be utilized in filtration applications, hazardous locations and system level controls

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 6WPSD
Product Name 6WPSD Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Switch Point Range 15 to 30 psi (10.56 to 21.11 m H2O)
Deadband 0.1600 to 15 psi (0.1126 to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 2133317 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
PS80 250psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details