RS Components, Ltd. Vacuum Switches 5112215

Description
Suco 0240457031003 Pressure Switch
Request a Quote
Description
Suco 0240457031003 Pressure Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Switches - 5112215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vacuum Switches
5112215
Vacuum Switches 5112215
Suco 0240457031003 Pressure Switch

Suco 0240457031003 Pressure Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Switches
Product Number 5112215
Product Name Vacuum Switches
Pressure Measurement Vacuum; Positive pressure
Material Liquid; Gas; Air, fluid, oil
Working Pressure Range 4.35 to 21.76 psi (3.06 to 15.31 m H2O)
Vacuum Range 1125 torr (-14.39 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2023268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Vacuum Switches - 2970068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 72.52 to 725 psi (51.04 to 510 m H2O)
Vacuum Range 37514 torr (-1447 in Hg vac)
View Details
Vacuum Switches - 2811731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range -13.78 to 0.0 psi (-9.7 to 0.0 m H2O)
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
Vacuum Switches - 1259933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative pressure
Material Gas; Compressed air
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
View Details