Winters Instruments 2WPSB Series Pressure Switch 2WPSB

Description
Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a bellows assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied as a basic unit with no housing, or enclosed in a rugged diecast NEMA 4X, 12 and 13 housing. With the cover of the enclosure removed, the terminals of the electric switch and pressure adjustments are exposed for easy wiring and adjustment of the pressure setting• Diecast cover is equipped with captive stainless steel screws that retain the cover gasket when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and are sized for a wide variety of pressure ranges• Other options can be specified• 1 year warrantyApplications : • Common applications include: tank/compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
Description
Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a bellows assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied as a basic unit with no housing, or enclosed in a rugged diecast NEMA 4X, 12 and 13 housing. With the cover of the enclosure removed, the terminals of the electric switch and pressure adjustments are exposed for easy wiring and adjustment of the pressure setting• Diecast cover is equipped with captive stainless steel screws that retain the cover gasket when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and are sized for a wide variety of pressure ranges• Other options can be specified• 1 year warrantyApplications : • Common applications include: tank/compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls

Suppliers

Company
Product
Description
Supplier Links
2WPSB Series Pressure Switch - 2WPSB - Winters Instruments
Toronto, Ontario, Canada
2WPSB Series Pressure Switch
2WPSB
2WPSB Series Pressure Switch 2WPSB
Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a bellows assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied as a basic unit with no housing, or enclosed in a rugged diecast NEMA 4X, 12 and 13 housing. With the cover of the enclosure removed, the terminals of the electric switch and pressure adjustments are exposed for easy wiring and adjustment of the pressure setting• Diecast cover is equipped with captive stainless steel screws that retain the cover gasket when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and are sized for a wide variety of pressure ranges• Other options can be specified• 1 year warrantyApplications : • Common applications include: tank/compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls

Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a bellows assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied as a basic unit with no housing, or enclosed in a rugged diecast NEMA 4X, 12 and 13 housing. With the cover of the enclosure removed, the terminals of the electric switch and pressure adjustments are exposed for easy wiring and adjustment of the pressure setting• Diecast cover is equipped with captive stainless steel screws that retain the cover gasket when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and are sized for a wide variety of pressure ranges• Other options can be specified• 1 year warrantyApplications: • Common applications include: tank/compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 2WPSB
Product Name 2WPSB Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 10 to 3000 psi (7.04 to 2111 m H2O)
Deadband 0.4000 to 240 psi (0.2815 to 169 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
PS80 400psi Pressure Switch, NC, 18" PS80-K1-0359 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details
Vacuum Switches - 2970080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 290 to 2901 psi (204 to 2041 m H2O)
Vacuum Range 150057 torr (-5878 in Hg vac)
View Details