Tecmark Corporation Pressure Switch GFS 3400

Description
Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features cost effective, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2" Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, series 3000 switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.
Request a Quote Datasheet
Description
Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features cost effective, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2" Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, series 3000 switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - GFS 3400 - Tecmark Corporation
Mentor, OH, United States
Pressure Switch
GFS 3400
Pressure Switch GFS 3400
Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features cost effective, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2" Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, series 3000 switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.

Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features cost effective, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2" Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, series 3000 switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Pressure Switches
Product Number GFS 3400
Product Name Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.0723 to 0.9754 psi (0.0509 to 0.6865 m H2O)
Operating Temperature 32 to 190 F (0 to 88 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details