Nuvoton Technology Corp. America Interface - Interface - Specialized - W83L351YCG W83L351YCG

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 131424-W83L351YCG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 131424-W83L351YCG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - W83L351YCG - 131424-W83L351YCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - W83L351YCG
131424-W83L351YCG
Interface - Interface - Specialized - W83L351YCG 131424-W83L351YCG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 131424-W83L351YCG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 131424-W83L351YCG
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-QFN-EP (4x4)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
754-W83L351YCG
Interface Transceiver IC 754-W83L351YCG
IC POWER INTERFACE SW 20WQFN Product overview: W83L351YCG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-W83L351YCG can be used for catalog matching and distributor lookup.

IC POWER INTERFACE SW 20WQFN Product overview: W83L351YCG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-W83L351YCG can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - W83L351YCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
W83L351YCG
Specialized W83L351YCG
Interface 20-QFN-EP (4x4)

Interface 20-QFN-EP (4x4)

Buy Now Datasheet
Interface - Specialized - W83L351YCG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
W83L351YCG
Interface - Specialized W83L351YCG
IC INTERFACE SPECIALIZED 20QFN

IC INTERFACE SPECIALIZED 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 131424-W83L351YCG 754-W83L351YCG W83L351YCG W83L351YCG
Product Name Interface - Interface - Specialized - W83L351YCG Interface Transceiver IC Specialized Interface - Specialized
Supply Voltage Other; 1.35 V ~ 1.65 V~ 3 V ~ 3.6 V 3V; 3.6V; Other; 1.35V ~ 1.65V, 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Controllers - CYWB0124AB-BVXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - AD9883AKST-140 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details