Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 401710-W83697UG
Packaging: Tray
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-PQFP (14x20)
Supply Voltage - Operating: 3.3V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 128PQFP
IC INTERFACE SPECIALIZED 128PQFP
PC's, PDA's Interface 128-PQFP (14x20)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 401710-W83697UG | W83697UG | W83697UG | W83697UG |
| Product Name | Interface - Interface - Specialized - W83697UG | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 3.3V~ 5V | 5V; Other | 5V; Other; 3.3V, 5V |