Rochester Electronics Interface - Interface - Specialized - AD7569KPZ AD7569KPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859633-AD7569KPZ Series: LC2MOS Features: Analog I/O Interface 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859633-AD7569KPZ Series: LC2MOS Features: Analog I/O Interface 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AD7569KPZ - 859633-AD7569KPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AD7569KPZ
859633-AD7569KPZ
Interface - Interface - Specialized - AD7569KPZ 859633-AD7569KPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859633-AD7569KPZ Series: LC2MOS Features: Analog I/O Interface 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859633-AD7569KPZ
Series: LC2MOS
Features: Analog I/O Interface 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - AD7569KPZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AD7569KPZ
Interface - Specialized AD7569KPZ
LC2MOS COMPLETE, 8 BIT ANALOG I/

LC2MOS COMPLETE, 8 BIT ANALOG I/

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 859633-AD7569KPZ AD7569KPZ
Product Name Interface - Interface - Specialized - AD7569KPZ Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface - Specialized - AD7869JR - Lingto Electronic Limited
Specs
Technology TTL/CMOS
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details