Nuvoton Technology Corp. America Interface - Interface - Specialized - W83626G W83626G

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 938991-W83626G Features: - Interface 128-PQFP (14x20) Package: Tray Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 938991-W83626G Features: - Interface 128-PQFP (14x20) Package: Tray Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - W83626G - 938991-W83626G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - W83626G
938991-W83626G
Interface - Interface - Specialized - W83626G 938991-W83626G
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 938991-W83626G Features: - Interface 128-PQFP (14x20) Package: Tray Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 938991-W83626G
Features: - Interface 128-PQFP (14x20)
Package: Tray
Package: 128-BFQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - W83626G - ODG (Origin Data Global)
Shenzhen, China
Specialized
W83626G
Specialized W83626G
IC INTERFACE SPECIALIZED 128PQFP

IC INTERFACE SPECIALIZED 128PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - W83626G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
W83626G
Integrated Circuits (ICs) - Interface - Specialized W83626G
IC INTERFACE SPECIALIZED 128PQFP

IC INTERFACE SPECIALIZED 128PQFP

Supplier's Site
Specialized - W83626G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
W83626G
Specialized W83626G
Interface 128-PQFP (14x20)

Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Specialized - W83626G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
W83626G
Interface - Specialized W83626G
IC INTERFACE SPECIALIZED 128PQFP

IC INTERFACE SPECIALIZED 128PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938991-W83626G W83626G W83626G W83626G W83626G
Product Name Interface - Interface - Specialized - W83626G Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907096 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers