Nuvoton Technology Corp. America 8-bit 8BIT 4KB Embedded Microcontroller MCU W78E051DDG

Description
IC MCU 8BIT 4KB FLASH 40DIP Product overview: W78E051DDG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E051DDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 40DIP Product overview: W78E051DDG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E051DDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-W78E051DDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-W78E051DDG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-W78E051DDG
IC MCU 8BIT 4KB FLASH 40DIP Product overview: W78E051DDG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E051DDG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 40DIP Product overview: W78E051DDG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E051DDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - W78E051DDG - 903216-W78E051DDG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78E051DDG
903216-W78E051DDG
Embedded - Embedded - Microcontrollers - W78E051DDG 903216-W78E051DDG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 903216-W78E051DDG Series: W78 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH Core Processor: 8052 Speed: 40MHz Package: 40-DIP Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Part Status: Not For New Designs Family Name: W78E051 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 903216-W78E051DDG
Series: W78
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8052 series Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH
Core Processor: 8052
Speed: 40MHz
Package: 40-DIP
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Not For New Designs
Family Name: W78E051
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - W78E051DDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78E051DDG
Microcontrollers W78E051DDG
8052 W78 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH

8052 W78 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78E051DDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78E051DDG
Integrated Circuits (ICs) - Embedded - Microcontrollers W78E051DDG
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - W78E051DDG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78E051DDG
Embedded - Microcontrollers W78E051DDG
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-W78E051DDG 903216-W78E051DDG W78E051DDG W78E051DDG W78E051DDG
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - W78E051DDG Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Package Type Other; Tube CDIP; Other; 40-DIP CDIP; Other; 40-DIP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers