Rochester Electronics Embedded - Embedded - Microcontrollers - ADUC812BCPZ ADUC812BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911039-ADUC812BCPZ Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C Features: 8052 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 16MHz Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: PSM, Temp Sensor, WDT Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911039-ADUC812BCPZ Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C Features: 8052 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 16MHz Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: PSM, Temp Sensor, WDT Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ADUC812BCPZ
911039-ADUC812BCPZ
Embedded - Embedded - Microcontrollers - ADUC812BCPZ 911039-ADUC812BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 911039-ADUC812BCPZ Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C Features: 8052 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 16MHz Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: PSM, Temp Sensor, WDT Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911039-ADUC812BCPZ
Series: MicroConverter® ADuC8xx
Operating Temperature Range: -40°C ~ 85°C
Features: 8052 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8)
Core Processor: 8052
Speed: 16MHz
Package: Tray
Package: 56-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: PSM, Temp Sensor, WDT
Number of I/O: 34
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-LFCSP-VQ (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ADUC812BCPZ
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ADUC812BCPZ
IC MCU 8BIT 8KB FLASH 56LFCSP Product overview: ADUC812BCPZ from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC812BCPZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 56LFCSP Product overview: ADUC812BCPZ from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC812BCPZ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ADUC812BCPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC812BCPZ
Embedded - Microcontrollers ADUC812BCPZ
IC MCU 8BIT 8KB FLASH 56LFCSP

IC MCU 8BIT 8KB FLASH 56LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911039-ADUC812BCPZ 685-ADUC812BCPZ ADUC812BCPZ
Product Name Embedded - Embedded - Microcontrollers - ADUC812BCPZ 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 8 KB
ROM 640 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PILFCABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 3 KB
View Details
7 suppliers