IC MCU 8BIT 4KB FLASH 40DIP Product overview: W78E051C40DL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78E051C40DL can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 40DIP
8051 W78 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-W78E051C40DL | W78E051C40DL | W78E051C40DL | W78E051C40DL |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Package Type | Other; Tube | CDIP; Other; 40-DIP |