Rochester Electronics Embedded - Microcontrollers ADUC843BCP32Z-5

Description
IC MCU 8BIT 32KB FLASH 56LFCSP
Description
IC MCU 8BIT 32KB FLASH 56LFCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADUC843BCP32Z-5 is a microcontroller from Lingto Electronic Limited, featuring a high-performance 8052 core capable of executing instructions at a peak performance of 20 MIPS. It integrates a 12-bit ADC with a sampling rate of 420 kSPS and includes 32 kBytes of Flash/EE program memory, along with 4 kBytes of Flash/EE data memory and 2304 bytes of on-chip data RAM. The device is designed for applications requiring precision, such as optical networking and smart sensors. This microcontroller supports multiple communication protocols, including UART, I²C, and SPI, and features a dual 12-bit DAC for analog output. It operates within a supply voltage range of 2.7 V to 5.25 V and has a low power consumption of 4.5 mA in normal mode and 10 µA in power-down mode. The ADUC843BCP32Z-5 is packaged in a 56-lead lead frame chip scale package, making it suitable for compact designs. Its robust features and integrated peripherals make it a viable option for engineers looking for a versatile microcontroller for embedded applications.

Datasheet Summary
Powered by GS/AI

The ADUC843BCP32Z-5 is a microcontroller from Lingto Electronic Limited, featuring a high-performance 8052 core capable of executing instructions at a peak performance of 20 MIPS. It integrates a 12-bit ADC with a sampling rate of 420 kSPS and includes 32 kBytes of Flash/EE program memory, along with 4 kBytes of Flash/EE data memory and 2304 bytes of on-chip data RAM. The device is designed for applications requiring precision, such as optical networking and smart sensors. This microcontroller supports multiple communication protocols, including UART, I²C, and SPI, and features a dual 12-bit DAC for analog output. It operates within a supply voltage range of 2.7 V to 5.25 V and has a low power consumption of 4.5 mA in normal mode and 10 µA in power-down mode. The ADUC843BCP32Z-5 is packaged in a 56-lead lead frame chip scale package, making it suitable for compact designs. Its robust features and integrated peripherals make it a viable option for engineers looking for a versatile microcontroller for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC843BCP32Z-5
Embedded - Microcontrollers ADUC843BCP32Z-5
IC MCU 8BIT 32KB FLASH 56LFCSP

IC MCU 8BIT 32KB FLASH 56LFCSP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number ADUC843BCP32Z-5
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers