IC DRAM 2GBIT PAR 78VFBGA Product overview: W632GU8NB15I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W632GU8NB15I can be used for catalog matching and distributor lookup.
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-VFBGA (8x10.5)
Category: DRAM
Win Source Part Number: 1446741-W632GU8NB15I
Manufacturer: Winbond Electronics
IC DRAM 2GBIT PARALLEL 78VFBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 20 ns 78-VFBGA (8x10.5)
IC DRAM 2GBIT PAR 78VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W632GU8NB15I | W632GU8NB15I-ND | 1446741-W632GU8NB15I | W632GU8NB15I | W632GU8NB15I | W632GU8NB15I |
| Product Name | Memory IC and Storage Component | Memory | DRAM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 15 ns | 20 ns | ||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |