IC DRAM 2GBIT PAR 96WBGA Product overview: W632GG6KB-11 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W632GG6KB-11 can be used for catalog matching and distributor lookup.
Win Source Part Number: 941410-W632GG6KB-11
Series: *
Categories: Memory
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-WBGA (9x13)
SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 96-WBGA (9x13)
IC DRAM 2GBIT PARALLEL 96WBGA
IC DRAM 2GBIT PARALLEL 96WBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W632GG6KB-11 | 941410-W632GG6KB-11 | W632GG6KB-11-ND | W632GG6KB-11 | W632GG6KB-11 | W632GG6KB-11 |
| Product Name | Memory IC and Storage Component | Memory - DDR - W632GG6KB-11 | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | BGA; Tray | 96-TFBGA | BGA; 96-TFBGA | BGA |