FLASH - NAND (SLC) Memory IC 8Gbit ONFI 25 ns 63-VFBGA (9x11)
8G-BIT SLC NAND FLASH, 1.8V, 4-B
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W29N08GWBIBF-ND | W29N08GWBIBF | W29N08GWBIBF |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 63-VFBGA | BGA; 63-VFBGA | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |