Winbond Electronics Corporation America Memory - Flash - W29GL256SH9C W29GL256SH9C

Description
Manufacturer: Winbond Electronics Win Source Part Number: 1280097-W29GL256SH9C Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 56-TFBGA (7x9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.winbond.com Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 56-TFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 171 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Winbond Electronics Win Source Part Number: 1280097-W29GL256SH9C Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 56-TFBGA (7x9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.winbond.com Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 56-TFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 171 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - W29GL256SH9C - 1280097-W29GL256SH9C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W29GL256SH9C
1280097-W29GL256SH9C
Memory - Flash - W29GL256SH9C 1280097-W29GL256SH9C
Manufacturer: Winbond Electronics Win Source Part Number: 1280097-W29GL256SH9C Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 56-TFBGA (7x9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.winbond.com Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 56-TFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 171 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Winbond Electronics
Win Source Part Number: 1280097-W29GL256SH9C
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 56-TFBGA (7x9)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 56-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 171
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
3V Memory IC and Storage Component - 774-W29GL256SH9C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-W29GL256SH9C
3V Memory IC and Storage Component 774-W29GL256SH9C
NOR Flash Parallel 3V 256M-bit 16M x 16 90ns 56-Pin TFBGA Product overview: W29GL256SH9C from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29GL256SH9C can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V 256M-bit 16M x 16 90ns 56-Pin TFBGA Product overview: W29GL256SH9C from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29GL256SH9C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLSH 256MBIT PARALLEL 56TFBGA

IC FLSH 256MBIT PARALLEL 56TFBGA

Supplier's Site Datasheet
Memory - W29GL256SH9C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 90 ns 56-TFBGA (7x9)

FLASH - NOR Memory IC 256Mbit Parallel 90 ns 56-TFBGA (7x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1280097-W29GL256SH9C 774-W29GL256SH9C W29GL256SH9C W29GL256SH9C
Product Name Memory - Flash - W29GL256SH9C 3V Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; FLASH
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - IS29GL128S-10DHV01-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers