The W25Q80EWSSIG is an 8M-bit Serial Flash Memory from Quarktwin Technology Ltd., designed for applications requiring high-speed data access. It supports Dual, Quad SPI, and QPI interfaces, enabling data transfer rates up to 104 MHz. The memory operates at a voltage of 1.8V, making it suitable for low-power applications. This memory device features multiple package types, including SOIC-8 (150 mil), which is commonly used in various electronic designs. It includes write protection features and supports a range of operations such as sector and block erase, as well as chip erase. The device is equipped with status registers that provide information on the memory's operational state, enhancing control during data transactions. Engineers considering this product should evaluate its compatibility with their system requirements, particularly in terms of interface speed and power consumption.
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: W25Q80EWSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80EWSSIG can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 903178-W25Q80EWSSIG
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: W25Q80
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI 104MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
IC FLASH 8MBIT SPI 104MHZ 8SOIC
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q80EWSSIG | 903178-W25Q80EWSSIG | W25Q80EWSSIG-ND | W25Q80EWSSIG | W25Q80EWSSIG | W25Q80EWSSIG | W25Q80EWSSIG |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q80EWSSIG | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 6 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |