IC FLASH 128MBIT SPI/QUAD 16SOIC Product overview: W25Q128FVFIQ TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FVFIQ TR can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 126502-W25Q128FVFIQ TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104MHz 16-SOIC
IC FLASH 128MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 16-SOIC
IC FLASH 128MBIT SPI/QUAD 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q128FVFIQ TR | 126502-W25Q128FVFIQ TR | W25Q128FVFIQTR-ND | W25Q128FVFIQ TR | W25Q128FVFIQ TR | W25Q128FVFIQ TR |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q128FVFIQ TR | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 50000 to 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |