Nuvoton Technology Corp. America Integrated Circuits (ICs) - Embedded - Microprocessors NUC972DF63YC

Description
Win Source Part Number: 1368784-NUC972DF63YC Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Nuvoton Technology Corporation Package: Tray Product Status: Active Package / Case: 216-LQFP Supplier Device Package: 216-LQFP (24x24) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 300MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR2, LVDDR, SDRAM Graphics Acceleration: Yes USB: USB 2.0 (3) Additional Interfaces: CANbus, DMA, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART Display & Interface Controllers: LCD Ethernet: 10/100Mbps (1) Voltage - I/O: 3.3V Security Features: AES, ECC, SHA, TRNG
Request a Quote Datasheet
Description
Win Source Part Number: 1368784-NUC972DF63YC Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Nuvoton Technology Corporation Package: Tray Product Status: Active Package / Case: 216-LQFP Supplier Device Package: 216-LQFP (24x24) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 300MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR2, LVDDR, SDRAM Graphics Acceleration: Yes USB: USB 2.0 (3) Additional Interfaces: CANbus, DMA, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART Display & Interface Controllers: LCD Ethernet: 10/100Mbps (1) Voltage - I/O: 3.3V Security Features: AES, ECC, SHA, TRNG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1368784-NUC972DF63YC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1368784-NUC972DF63YC
Integrated Circuits (ICs) - Embedded - Microprocessors 1368784-NUC972DF63YC
Win Source Part Number: 1368784-NUC972DF63YC Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Nuvoton Technology Corporation Package: Tray Product Status: Active Package / Case: 216-LQFP Supplier Device Package: 216-LQFP (24x24) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 300MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR2, LVDDR, SDRAM Graphics Acceleration: Yes USB: USB 2.0 (3) Additional Interfaces: CANbus, DMA, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART Display & Interface Controllers: LCD Ethernet: 10/100Mbps (1) Voltage - I/O: 3.3V Security Features: AES, ECC, SHA, TRNG

Win Source Part Number: 1368784-NUC972DF63YC
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Nuvoton Technology Corporation
Package: Tray
Product Status: Active
Package / Case: 216-LQFP
Supplier Device Package: 216-LQFP (24x24)
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 300MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR2, LVDDR, SDRAM
Graphics Acceleration: Yes
USB: USB 2.0 (3)
Additional Interfaces: CANbus, DMA, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART
Display & Interface Controllers: LCD
Ethernet: 10/100Mbps (1)
Voltage - I/O: 3.3V
Security Features: AES, ECC, SHA, TRNG

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-NUC972DF63YC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-NUC972DF63YC
300MHZ Embedded Microprocessor MPU 694-NUC972DF63YC
IC MPU 300MHZ 216LQFP Product overview: NUC972DF63YC from Nuvoton Technology Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NUC972DF63YC can be used for catalog matching and distributor lookup.

IC MPU 300MHZ 216LQFP Product overview: NUC972DF63YC from Nuvoton Technology Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NUC972DF63YC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 816-NUC972DF63YC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
816-NUC972DF63YC-ND
Microprocessors 816-NUC972DF63YC-ND
ARM926EJ-S Microprocessor IC - 1 Core, 32-Bit 300MHz 216-LQFP (24x24)

ARM926EJ-S Microprocessor IC - 1 Core, 32-Bit 300MHz 216-LQFP (24x24)

Buy Now Datasheet
Microprocessors - NUC972DF63YC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NUC972DF63YC
Microprocessors NUC972DF63YC
ARM926EJ-S Microprocessor IC - 1 Core, 32-Bit 300MHz 216-LQFP (24x24)

ARM926EJ-S Microprocessor IC - 1 Core, 32-Bit 300MHz 216-LQFP (24x24)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NUC972DF63YC
Integrated Circuits (ICs) - Embedded - Microprocessors NUC972DF63YC
IC MPU 300MHZ 216LQFP

IC MPU 300MHZ 216LQFP

Supplier's Site
Microprocessors - NUC972DF63YC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
NUC972DF63YC
Microprocessors NUC972DF63YC
IC MPU ARM9 64MB DDR-II MEMORYLQ

IC MPU ARM9 64MB DDR-II MEMORYLQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1368784-NUC972DF63YC 694-NUC972DF63YC 816-NUC972DF63YC-ND NUC972DF63YC NUC972DF63YC NUC972DF63YC
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 300MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; Tray LFQP; Other; 216-LQFP QFP; Other; 216-LQFP QFP QFP; Other; 216-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500AAXE0CD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X60D1G-I/4FB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 3.3V
View Details
7 suppliers