Microchip Technology, Inc. 466MHZ Embedded Microprocessor MPU RM7065C-466G-D004

Description
IC MPU 466MHZ Product overview: RM7065C-466G-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 466MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 466MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7065C-466G-D00 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 466MHZ Product overview: RM7065C-466G-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 466MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 466MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7065C-466G-D00 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
466MHZ Embedded Microprocessor MPU - 694-RM7065C-466G-D004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
466MHZ Embedded Microprocessor MPU
694-RM7065C-466G-D004
466MHZ Embedded Microprocessor MPU 694-RM7065C-466G-D004
IC MPU 466MHZ Product overview: RM7065C-466G-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 466MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 466MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7065C-466G-D00 4 can be used for catalog matching and distributor lookup.

IC MPU 466MHZ Product overview: RM7065C-466G-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 466MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 466MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7065C-466G-D004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1088656-RM7065C-466G-D004 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1088656-RM7065C-466G-D004
Integrated Circuits (ICs) - Embedded - Microprocessors 1088656-RM7065C-466G-D004
Win Source Part Number: 1088656-RM7065C-466G -D004 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 466MHz RAM Controllers: DDR, SDRAM Voltage - I/O: 2.5V, 3.3V Package: Tray Additional Interfaces: PCI Standard Package: 40 ECCN: 3A991A2 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: RM7065

Win Source Part Number: 1088656-RM7065C-466G-D004
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 466MHz
RAM Controllers: DDR, SDRAM
Voltage - I/O: 2.5V, 3.3V
Package: Tray
Additional Interfaces: PCI
Standard Package: 40
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: RM7065

Buy Now
Microprocessors - RM7065C-466G-D004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RM7065C-466G-D004
Microprocessors RM7065C-466G-D004
Microprocessor IC - 1 Core, 64-Bit 466MHz

Microprocessor IC - 1 Core, 64-Bit 466MHz

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
RM7065C-466G-D004
Microprocessors - MPU RM7065C-466G-D004
Microprocessors - MPU RISC MICROPROCESSOR

Microprocessors - MPU RISC MICROPROCESSOR

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RM7065C-466G-D004
Integrated Circuits (ICs) - Embedded - Microprocessors RM7065C-466G-D004
IC MPU 466MHZ

IC MPU 466MHZ

Supplier's Site
Embedded - Microprocessors - RM7065C-466G-D004 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
RM7065C-466G-D004
Embedded - Microprocessors RM7065C-466G-D004
MICROPROCESSOR

MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RM7065C-466G-D004 1088656-RM7065C-466G-D004 RM7065C-466G-D004 RM7065C-466G-D004 RM7065C-466G-D004 RM7065C-466G-D004
Product Name 466MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Supply Voltage 1.3 V 2.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEJP8512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3517 Sitara Processor - AM3517AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details