Nuvoton Technology Corp. America Interface - Interface - Specialized - NCT6779D NCT6779D

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 209121-NCT6779D Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 209121-NCT6779D Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCT6779D - 209121-NCT6779D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCT6779D
209121-NCT6779D
Interface - Interface - Specialized - NCT6779D 209121-NCT6779D
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 209121-NCT6779D Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 209121-NCT6779D
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - NCT6779D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCT6779D
Integrated Circuits (ICs) - Interface - Specialized NCT6779D
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
Specialized - NCT6779D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCT6779D
Specialized NCT6779D
Controller Interface 128-LQFP (14x14)

Controller Interface 128-LQFP (14x14)

Buy Now Datasheet
Interface - Specialized - NCT6779D - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCT6779D
Interface - Specialized NCT6779D
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 209121-NCT6779D NCT6779D NCT6779D NCT6779D
Product Name Interface - Interface - Specialized - NCT6779D Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913946 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Inverter - 74AHCT3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface Transceiver IC - 722-SI2434-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers