Nuvoton Technology Corp. America Interface - Interface - Specialized - NCT5568D NCT5568D

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 740426-NCT5568D Reference case: QFP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 740426-NCT5568D Reference case: QFP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCT5568D - 740426-NCT5568D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCT5568D
740426-NCT5568D
Interface - Interface - Specialized - NCT5568D 740426-NCT5568D
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 740426-NCT5568D Reference case: QFP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 740426-NCT5568D
Reference case: QFP
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCT5568D
Integrated Circuits (ICs) - Interface - Specialized NCT5568D
IC INTERFACE SPECIALIZED

IC INTERFACE SPECIALIZED

Supplier's Site
Specialized - NCT5568D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCT5568D
Specialized NCT5568D
Interface

Interface

Buy Now
Interface - Specialized - NCT5568D - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCT5568D
Interface - Specialized NCT5568D
IC INTERFACE SPECIALIZED

IC INTERFACE SPECIALIZED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 740426-NCT5568D NCT5568D NCT5568D NCT5568D
Product Name Interface - Interface - Specialized - NCT5568D Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers