Audio Interface 24 b I²C, I²S, PCM, Serial 20-QFN (4x4)
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 928716-NAU88C10YG
Series: emPowerAudio™
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface 24 b I²C, I²S, PCM, Serial 20-QFN (4x4)
Package: 20-WFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: NAU88C10
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
MONO AUDIO CODEC W/ SPEAKER DRIV Product overview: NAU88C10YG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-NAU88C10YG can be used for catalog matching and distributor lookup.
MONO AUDIO CODEC W/ SPEAKER DRIV
Audio Interface 24 b I²C, I²S, PCM, Serial 20-QFN (4x4)
MONO AUDIO CODEC W/ SPEAKER DRIV
QFN-20(4x4) Audio Interface ICs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 816-NAU88C10YG-ND | 928716-NAU88C10YG | 716-NAU88C10YG | NAU88C10YG | NAU88C10YG | NAU88C10YG | NAU88C10YG | NAU88C10YG |
| Product Name | CODECS | Interface - Interface - CODECs - NAU88C10YG | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs | Communication Interface Chip/UART/485/232 >> Audio Interface ICs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec | UART | Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 20-WFQFN Exposed Pad | 20-QFN (4x4) | Tray | 20-WFQFN Exposed Pad | QFNL | 20-WFQFN Exposed Pad | ||
| Pins | 20 # |